EN
  • EN
  • DE

SA604N

Part No SA604N
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090820-SA604N
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA604N CAD Model

Description

The NXP SA604N represents a breakthrough in high-performance, low-power FM intermediate frequency (IF) system technology designed for portable communication devices. As a product of NXP Semiconductors, a trusted leader in the industry, the SA604N integrates a range of features that make it an ideal choice for applications requiring reliable FM signal processing.

Key Features

  • High Sensitivity: The SA604N boasts excellent sensitivity, ensuring clear reception of FM signals even in challenging conditions.
  • Low Power Consumption: With its low-voltage operation and power-saving features, the SA604N is optimized for battery-powered devices, extending their operational life.
  • Integrated Mixer/Oscillator: The on-chip mixer/oscillator reduces the need for external components, simplifying design and saving space on the circuit board.
  • Limiting IF Amplifier: The built-in limiting IF amplifier provides a wide dynamic range, which is crucial for maintaining signal integrity.
  • Quadrature Detector: The inclusion of a quadrature detector facilitates accurate FM demodulation, which is essential for high-quality audio output.
  • RSSI Output: The Received Signal Strength Indicator (RSSI) output feature allows for real-time signal monitoring, which can be used for various control applications.

Applications

The SA604N is versatile and can be used in a wide array of devices, including:

  • Portable radios
  • Wireless communication devices
  • High-fidelity audio transmission systems

Technical Specifications

With an operating frequency range that covers the FM band, the SA604N is compatible with most FM radio standards. Its low noise figure and high gain make it an excellent choice for demanding applications. The chip is available in a compact DIP (Dual In-line Package) or SO (Small Outline) package, allowing for flexible integration into various design layouts.

Conclusion

The NXP SA604N is a testament to NXP's commitment to providing innovative solutions for the electronics market. Combining high performance with low power consumption, the SA604N is well-suited for the modern demands of portable communication and audio devices.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess