EN
  • EN
  • DE

LT8602LLJ

Part No LT8602LLJ
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071835-LT8602LLJ
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8602LLJ CAD Model

Description

The LT8602LLJ is a cutting-edge quad channel, monolithic synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency, precision, and flexibility. This product integrates four independent switching regulators in a single package, making it an ideal choice for compact, multi-rail power supply applications.

Key Features

  • Wide Input Voltage Range: The LT8602LLJ operates effectively over a wide input voltage range, accommodating various supply voltages, making it versatile for different applications.
  • Quad Channel Output: It features four independent channels that can deliver continuous output currents, ensuring reliable power distribution to multiple loads.
  • High Efficiency: With synchronous rectification, the LT8602LLJ achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency, allowing optimization between efficiency and external component size.
  • Low Dropout Operation: The regulator supports low dropout operation, which maintains output regulation even with minimal input-to-output voltage differential.

Applications

The LT8602LLJ is suitable for a wide range of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Distributed supply regulation
  • Telecommunications infrastructure
  • Multi-rail consumer electronics

Technical Specifications

Parameter Specification
Input Voltage Range 3V to 42V
Output Current Up to 1.5A per channel
Switching Frequency Adjustable from 200kHz to 2.2MHz
Operating Temperature -40°C to 125°C

The LT8602LLJ from Linear Technology is a robust and efficient solution for designers looking to simplify the power management in their complex multi-rail systems, without compromising on performance or reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess