The NXP SA57000-33UK is a high-precision temperature sensor designed to meet the stringent requirements of temperature monitoring and control in various applications. This advanced sensor is part of NXP's extensive portfolio of temperature sensing solutions, known for their reliability and accuracy.
Key Features
- High Accuracy: The SA57000-33UK offers excellent temperature accuracy, with a typical error margin of ±1°C, ensuring precise temperature readings for critical applications.
- Wide Temperature Range: This sensor operates over a broad temperature range from -55°C to +125°C, making it suitable for a diverse set of environments.
- Low Voltage Operation: It operates at a supply voltage range of 2.7V to 5.5V, which allows for integration into low-voltage systems and battery-powered applications.
- Digital Output: The device features a digital output (I2C interface), which simplifies integration with microcontrollers and reduces the complexity of the signal conditioning circuitry.
- Small Package: The SA57000-33UK comes in a small SOT23-5 package, which is ideal for space-constrained applications.
Applications
The NXP SA57000-33UK is versatile and can be used in a wide array of applications such as:
- Industrial control systems
- Telecommunication equipment
- Data storage systems
- Medical equipment
- Automotive systems
- Consumer electronics
Product Specifications
| Parameter |
Value |
| Accuracy |
±1°C (typical) |
| Temperature Range |
-55°C to +125°C |
| Supply Voltage |
2.7V to 5.5V |
| Output Type |
Digital (I2C) |
| Package |
SOT23-5 |
The NXP SA57000-33UK precision temperature sensor is an ideal choice for designers looking for a reliable, accurate, and easy-to-integrate temperature monitoring solution. Its robust feature set and compact form factor make it a top pick for a multitude of applications that require precise temperature readings.