EN
  • EN
  • DE

S9S12ZVLS1F0MFM

Part No S9S12ZVLS1F0MFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 5.5V ~ 18V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN-EP (5x5)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932965-S9S12ZVLS1F0MFM
Ultra Librarian 3D Model Ultra Librarian S9S12ZVLS1F0MFM CAD Model

Description

The NXP S9S12ZVLS1F0MFM is a highly integrated microcontroller designed for automotive and industrial applications, offering a robust set of features to support a wide range of functionalities. This microcontroller is part of the S12 MagniV family, which is well-known for its ability to reduce system complexity and cost by integrating a voltage regulator and CAN transceiver.

Key Features:

  • Core: The S9S12ZVLS1F0MFM features a 16-bit HCS12 CPU core, which operates at up to 25 MHz, providing a balanced trade-off between processing power and power consumption.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, allowing for ample space for application code and data storage.
  • Integrated CAN Interface: An integrated MSCAN module provides Controller Area Network (CAN) communication capabilities, essential for automotive networking and diagnostics.
  • On-Chip Oscillator: The presence of an internal oscillator minimizes the need for external components, thereby simplifying the design and reducing the bill of materials.
  • Analog-to-Digital Converter: A 12-bit analog-to-digital converter (ADC) with multiple channels enables accurate sensor data acquisition, crucial for control applications.
  • Timers: Multiple timers, including an 8-channel timer module (TIM), provide versatile timing and pulse width modulation (PWM) functionalities.
  • Voltage Regulator: An integrated voltage regulator supports a single supply voltage, further reducing system complexity.
  • Temperature Range: The device operates within an automotive temperature range, making it reliable under various environmental conditions.
  • Packages: Available in a 48-pin LQFP package, the S9S12ZVLS1F0MFM offers a compact footprint for space-constrained applications.

Applications:

The microcontroller is ideal for a range of applications, including but not limited to body control modules, sensor interfaces, and actuator controls in the automotive industry. It is also well-suited for industrial control systems, home automation, and other embedded systems requiring a high level of integration and reliability.

With its integrated features and robust design, the NXP S9S12ZVLS1F0MFM microcontroller is a powerful solution for developers looking to create sophisticated systems with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess