EN
  • EN
  • DE

S9S12XS256J0CAL

Part No S9S12XS256J0CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663289-S9S12XS256J0CAL
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0CAL CAD Model

Description

The NXP S9S12XS256J0CAL is a highly integrated microcontroller designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This microcontroller is part of the HCS12X family, which is well-known for its robust design, exceptional performance, and flexibility.

Key Features

  • Core: The S9S12XS256J0CAL is built around the 16-bit HCS12X CPU, which operates at up to 80 MHz. It features an enhanced instruction set that provides efficient handling of high-level languages and real-time processing.
  • Memory: This microcontroller comes with 256 KB of Flash memory, which is ideal for storing complex application code, and 12 KB of RAM for efficient data processing.
  • Advanced Timer: Equipped with an Enhanced Capture Timer (ECT), this MCU provides precision timing for both input capture and output compare functions, making it suitable for complex timing applications.
  • Communication Interfaces: Multiple communication interfaces are included such as CAN, SPI, and SCI, enabling the MCU to handle various communication protocols essential for modern control systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate analog signal conversion, which is crucial for sensor-based applications.
  • Package: The S9S12XS256J0CAL is available in an 80-pin LQFP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Development Support: NXP provides comprehensive development support for the S9S12XS256J0CAL with software libraries, development tools, and reference designs to accelerate product development.

Applications

The S9S12XS256J0CAL is designed to meet the demands of a range of applications. Its robust feature set makes it ideal for automotive control systems such as engine management and body control modules. Additionally, it is well-suited for industrial control systems, home automation, robotics, and any application requiring a high level of integration, processing power, and communication capabilities.

With its combination of performance, memory, and rich peripheral set, the NXP S9S12XS256J0CAL microcontroller is a versatile and powerful solution for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1009 $60.4036
10+ $12.3906 $123.9060
15+ $12.0034 $180.0510
20+ $11.6162 $232.3240
26+ $11.2289 $291.9514
35+ $10.0674 $352.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess