EN
  • EN
  • DE

S9S12XS128J1VAAR

Part No S9S12XS128J1VAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
Other Names 935321328528
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264175-S9S12XS128J1VAAR
Ultra Librarian 3D Model Ultra Librarian S9S12XS128J1VAAR CAD Model

Description

NXP S9S12XS128J1VAAR Microcontroller

The NXP S9S12XS128J1VAAR is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This 16-bit MCU is part of the HCS12X family of microcontrollers that are renowned for their enhanced system performance and reduced time to market.

Key Features:

  • CPU: The device features the HCS12X CPU which operates at a frequency of up to 80 MHz. It is an improved version of the HCS12 core, with added instructions and addressing modes for better performance.
  • Memory: It boasts 128 KB of flash memory, which is highly reliable and provides ample space for complex applications. The flash memory is complemented by 12 KB of RAM for efficient data processing.
  • Advanced Integration: The microcontroller includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, CAN), an 8-channel 12-bit analog-to-digital converter (ADC), and a 2-channel 12-bit digital-to-analog converter (DAC) for versatile connectivity and sensor interfacing.
  • Robust Design: With its single voltage supply ranging from 2.35V to 5.25V, the S9S12XS128J1VAAR is optimized for low-power consumption while maintaining robust performance across various operating conditions.
  • Package and Temperature: The microcontroller is available in a 112-pin LQFP package and is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Development Support: NXP provides extensive support for development, including software libraries, real-time debugging, and programming tools, which facilitate rapid prototyping and development.

Applications:

The S9S12XS128J1VAAR is ideally suited for a wide range of applications, including but not limited to automotive control systems, industrial automation, robotics, and sensor management systems. Its robust feature set ensures that it can handle the sophisticated tasks required by modern embedded systems.

Overall, the NXP S9S12XS128J1VAAR microcontroller represents a blend of performance, integration, and efficiency, making it a top choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6364 $63.8184
14+ $8.7274 $122.1836
21+ $8.4546 $177.5466
29+ $8.1819 $237.2751
37+ $7.9092 $292.6404
49+ $7.0910 $347.4590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess