EN
  • EN
  • DE

S9S12XS128J1CAER

Part No S9S12XS128J1CAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 568-15058-6,S9S12XS128J1CAER,935319395528,568-15058-2,568-15058-1
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264178-S9S12XS128J1CAER
Ultra Librarian 3D Model Ultra Librarian S9S12XS128J1CAER CAD Model

Description

The NXP S9S12XS128J1CAER is a high-performance microcontroller unit (MCU) from the renowned S12XS product line. This powerful MCU is designed to cater to a wide array of automotive and industrial applications that require sophisticated control and processing capabilities. The S12XS family is built on the proven HCS12X core, which is a 16-bit technology that offers exceptional performance and a robust feature set.

Key Features:

  • Core: The device integrates the HCS12X core, which operates at a frequency of up to 80 MHz, delivering the computational power needed for complex tasks.
  • Memory: It boasts 128 KB of Flash memory, offering ample space for application code and data storage, along with 8 KB of RAM for efficient data handling.
  • Advanced Timer: The MCU includes an Enhanced Capture Timer (ECT), providing precise timing and control for a range of applications.
  • Communication Interfaces: Multiple communication options are available, including two Serial Communication Interfaces (SCI), two Serial Peripheral Interfaces (SPI), and an Inter-Integrated Circuit (I2C) bus.
  • Analog to Digital Converter: An integrated 12-channel, 12-bit Analog to Digital Converter (ADC) allows for accurate sensor data acquisition.
  • Package: The MCU comes in an 80-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while providing enough I/O pins for complex tasks.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it reliable for harsh environmental conditions.
  • Single Supply Voltage: This device is designed to operate at 5V, with a tolerance for 5.5V, ensuring compatibility with a wide range of automotive power systems.

Applications:

The S9S12XS128J1CAER is an ideal choice for automotive applications, including body control modules, gateways, and sensor nodes. Its robust timer system and multiple communication interfaces make it equally suitable for industrial control systems, smart actuators, and any application requiring a high degree of reliability and performance.

Conclusion:

With its advanced features and high level of integration, the NXP S9S12XS128J1CAER MCU is a powerful solution for developers looking to create sophisticated systems in the automotive and industrial sectors. Its reliability, coupled with NXP's support and resources, ensures that this microcontroller can serve as the heart of innovative and efficient applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0979 $60.5874
14+ $8.2855 $115.9970
22+ $8.0267 $176.5874
30+ $7.7678 $233.0340
39+ $7.5088 $292.8432
52+ $6.7320 $350.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess