EN
  • EN
  • DE

S9S12VR64AF0MLF

Part No S9S12VR64AF0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812967-S9S12VR64AF0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12VR64AF0MLF CAD Model

Description

The NXP S9S12VR64AF0MLF microcontroller is a robust and versatile integrated circuit designed for automotive and industrial applications that demand high levels of reliability and performance. This microcontroller is part of NXP's S12 MagniV portfolio, which is well-known for providing highly integrated solutions by combining both analog and digital components on a single die.

Key Features

  • Core: The product features a 16-bit HCS12 CPU core that operates at a frequency of up to 25 MHz, delivering the computational power necessary for complex control tasks.
  • Memory: It comes with 64KB of on-chip flash memory and 4KB of RAM, ensuring sufficient space for application code and data handling without the need for external memory components.
  • Integrated Analog Functions: The microcontroller integrates a range of analog functions, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise sensor data acquisition capabilities.
  • Timers: Multiple timing systems are available, including an 8-channel timer module (TIM), 2-channel periodic interrupt timers, and a 6-channel PWM module, providing a wide range of timing and control options for various applications.
  • Communication Interfaces: It supports multiple communication protocols such as LIN (Local Interconnect Network) and SCI (Serial Communication Interface), facilitating easy integration into automotive networks and industrial control systems.
  • Package: The microcontroller is available in a 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is designed to withstand the harsh conditions of automotive environments.

Applications

The S9S12VR64AF0MLF is ideal for a wide array of automotive applications, including body control modules, sensor nodes, motor control units, and small engine control. Its robust feature set also makes it suitable for industrial applications such as factory automation, process control, and other systems requiring a reliable microcontroller with integrated analog features.

Overall, the NXP S9S12VR64AF0MLF microcontroller is a powerful and reliable solution for designers looking to create sophisticated and durable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7137 $53.9959
16+ $6.3292 $101.2672
25+ $6.1314 $153.2850
34+ $5.9336 $201.7424
44+ $5.7359 $252.3796
59+ $5.1425 $303.4075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess