EN
  • EN
  • DE

S9S12P64J0MFTR

Part No S9S12P64J0MFTR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor CPU12V1
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
Other Names 568-S9S12P64J0MFTR,935318423528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264209-S9S12P64J0MFTR
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0MFTR CAD Model

Description

The NXP S9S12P64J0MFTR microcontroller is a powerful and versatile integrated circuit designed for automotive and industrial applications. This high-performance microcontroller is part of the S12 MagniV family, which is renowned for its robust design that integrates mixed-signal analog and digital functionality.

Key Features

  • CPU: The device boasts a HCS12 core with a maximum CPU frequency of 50 MHz, providing efficient processing capabilities for complex tasks.
  • Memory: It comes with 64KB of flash memory and 4KB of RAM, offering ample space for program storage and smooth operation.
  • I/O Ports: The microcontroller includes numerous input/output ports, including digital I/O lines, which allow for versatile interfacing with a wide range of peripheral devices.
  • Analog Features: It features an integrated analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), enabling the microcontroller to interact with analog signals in a digital system.
  • Timers: Multiple timers are available, including a real-time interrupt timer and a pulse width modulator (PWM), which are crucial for time-sensitive control applications.
  • Communication Interfaces: The S9S12P64J0MFTR supports various communication protocols, including CAN, SPI, and I2C, facilitating communication with other devices and systems.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for harsh environments.
  • Packaging: The device is offered in a 48-LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

With its robust feature set, the NXP S9S12P64J0MFTR microcontroller is ideal for a wide range of applications, such as automotive control systems, industrial automation, robotics, and smart sensors. Its integrated mixed-signal capabilities make it particularly well-suited for applications that require direct interfacing with analog sensors and actuators, while its communication features enable it to be a part of a larger, interconnected system.

Conclusion

The NXP S9S12P64J0MFTR is a reliable and efficient solution for developers looking for a microcontroller with a rich set of features and the ability to perform in demanding environments. Its integration of analog and digital functionality, along with its robust communication options, makes it a versatile choice for complex and specialized applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9563 $62.6067
21+ $5.7078 $119.8638
32+ $5.5294 $176.9408
44+ $5.3511 $235.4484
56+ $5.1727 $289.6712
75+ $4.6376 $347.8200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess