EN
  • EN
  • DE

S9S12P64J0CQK

Part No S9S12P64J0CQK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S9S12
Other Names 935323001557
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264183-S9S12P64J0CQK
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0CQK CAD Model

Description

The NXP S9S12P64J0CQK microcontroller is a highly integrated and versatile member of the HCS12 family, designed to deliver exceptional performance and reliability for a wide range of automotive and industrial applications. This powerful MCU combines a 16-bit CPU with a rich set of advanced peripherals, making it an ideal choice for complex control systems that require high-speed processing and multitasking capabilities.

Key Features:

  • 16-bit HCS12 Core: At the heart of the S9S12P64J0CQK is a 16-bit HCS12 CPU that operates at a maximum frequency of 50MHz, providing the computational power needed for demanding applications.
  • 64KB Flash Memory: Equipped with 64KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, with the added benefit of in-circuit programmability.
  • 4KB RAM: The inclusion of 4KB RAM facilitates efficient data handling and temporary storage for fast operations and smooth multitasking.
  • Robust I/O Capabilities: A comprehensive array of input/output options, including digital I/O ports, analog-to-digital converters (ADCs), and timers, provide the versatility needed for interfacing with a wide range of sensors, actuators, and external devices.
  • Advanced Communication Interfaces: With support for multiple communication protocols such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, seamless connectivity and data exchange with other systems is ensured.
  • Enhanced System Protection: The S9S12P64J0CQK features a range of protective measures, including low-voltage detection, flash block protection, and a watchdog timer to ensure system stability and reliability.

Applications:

The versatility of the NXP S9S12P64J0CQK makes it suitable for a variety of applications, particularly in the automotive sector where it can be used for engine control, body electronics, and in-vehicle networking. Its robust design also makes it a solid choice for industrial control systems, robotics, and smart sensor applications.

Overall, the NXP S9S12P64J0CQK microcontroller is a powerful and reliable solution that offers a balanced combination of performance, memory, and peripheral integration to meet the needs of complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess