EN
  • EN
  • DE

S9S12HY64J0CLLR

Part No S9S12HY64J0CLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP / HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series HCS12
Package Tape & Reel
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S9S12
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000 pcs
Win Source Part Number 1383383-S9S12HY64J0CLLR
Ultra Librarian 3D Model Ultra Librarian S9S12HY64J0CLLR CAD Model

Description

NXP S9S12HY64J0CLLR Microcontroller

The NXP S9S12HY64J0CLLR is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This microcontroller is part of the HCS12 family, which is well-known for its reliability and efficiency in complex electronic systems.

At the heart of the S9S12HY64J0CLLR is a 16-bit S12 core that delivers the computational power needed for demanding applications. With a maximum operating frequency of up to 50 MHz, this microcontroller ensures swift processing and response times, making it ideal for real-time operations.

The device comes equipped with 64KB of Flash memory, providing ample space for application code and data storage. Additionally, it features 4KB of RAM, allowing for efficient data manipulation and task handling. The microcontroller's memory architecture is designed to be both flexible and secure, featuring measures such as memory protection and error correction codes to enhance reliability.

Connectivity options on the S9S12HY64J0CLLR are extensive, with multiple communication interfaces including CAN, SCI (UART), SPI, and I2C modules. These interfaces enable the microcontroller to connect with a variety of peripherals and other microcontrollers, making it a versatile choice for networked systems.

For robust control applications, the microcontroller includes a rich set of peripherals. It has an 8-channel 10-bit analog-to-digital converter (ADC), which provides precise sensor signal acquisition, and an enhanced capture timer, which is critical for accurate timing and control tasks. Additionally, it features an 8-channel PWM module that can be used for motor control and other applications requiring pulse width modulation.

The S9S12HY64J0CLLR is designed with a focus on power efficiency and low power modes, which are essential for battery-operated and energy-conscious designs. The device supports a range of operating voltages from 2.35V to 5.25V, allowing for flexible power supply options and compatibility with various system designs.

Overall, the NXP S9S12HY64J0CLLR microcontroller is a highly capable and versatile component that can meet the rigorous demands of modern automotive and industrial applications. Its combination of processing power, memory capacity, connectivity, and peripheral integration makes it a top choice for designers looking for a reliable and feature-rich microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6042 $67.2294
15+ $7.8805 $118.2075
23+ $7.6341 $175.5843
32+ $7.3878 $236.4096
41+ $7.1416 $292.8056
55+ $6.4029 $352.1595
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,581 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess