EN
  • EN
  • DE

S9S12GN32F0MFT

Part No S9S12GN32F0MFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Part Number Series S9S12GN32
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812435-S9S12GN32F0MFT
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0MFT CAD Model

Description

Introducing the NXP S9S12GN32F0MFT Microcontroller

The NXP S9S12GN32F0MFT is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the HCS12 / S12 family, renowned for its robust architecture, exceptional performance, and high level of integration.

Key Features

  • Advanced Core: At the heart of the S9S12GN32F0MFT is a 16-bit HCS12 CPU, providing a perfect balance between processing power and energy efficiency, making it ideal for a wide range of applications that require sophisticated control algorithms.
  • Memory Capacity: The device boasts an impressive 32KB of flash memory for program storage, complemented by 2KB of RAM for efficient data handling, ensuring ample space for complex applications and software stacks.
  • Rich Peripheral Set: This microcontroller is equipped with a diverse set of peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel Timer/PWM module, providing versatile options for interfacing with sensors, actuators, and other external devices.
  • Robust I/O Capabilities: With up to 59 General Purpose Input/Output (GPIO) pins, the S9S12GN32F0MFT offers extensive connectivity, enabling designers to connect a wide array of external components and create complex embedded systems.
  • Enhanced Safety Features: Safety is a top priority in automotive and industrial environments. This MCU includes features such as a watchdog timer and low-voltage detection to ensure reliable operation under various conditions.

Applications

The versatility of the S9S12GN32F0MFT makes it suitable for a broad range of applications, particularly within the automotive sector where it can be used for engine control units, body electronics, and sensor nodes. Its robust feature set also makes it an excellent choice for industrial control systems, home automation, and smart sensor applications.

Design Support

NXP provides comprehensive design support for the S9S12GN32F0MFT, including development tools, software libraries, and reference designs, helping to accelerate the development process and reduce time-to-market for products utilizing this advanced microcontroller.

With its combination of performance, memory, and peripheral integration, the NXP S9S12GN32F0MFT stands as a top-tier choice for designers seeking a reliable and powerful MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3279 $51.2138
53+ $1.9101 $101.2353
82+ $1.8504 $151.7328
112+ $1.7907 $200.5584
145+ $1.7311 $251.0095
194+ $1.5520 $301.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess