EN
  • EN
  • DE

S9S12GN32BVLCR

Part No S9S12GN32BVLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806793-S9S12GN32BVLCR
Ultra Librarian 3D Model Ultra Librarian S9S12GN32BVLCR CAD Model

Description

The NXP S9S12GN32BVLCR is a cutting-edge microcontroller that is part of the S12G Microcontroller family. Designed for automotive and industrial applications, this powerful MCU offers a robust set of features to meet the demanding requirements of modern embedded systems.

Key Features:

  • Core: The S9S12GN32BVLCR is built around the HCS12 core, which operates at a frequency of up to 50 MHz. This 16-bit core provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require both performance and low power consumption.
  • Memory: This microcontroller comes with 32KB of flash memory and 2KB of RAM, providing ample space for application code and data storage. The flash memory is designed for a minimum of 100,000 program/erase cycles, ensuring long-term reliability for critical applications.
  • Input/Output: With a rich set of I/O options, the S9S12GN32BVLCR includes numerous digital and analog interfaces. These include multiple General Purpose Input/Output (GPIO) pins, Analog-to-Digital Converters (ADCs), and Timer/PWM modules for complex timing and control tasks.
  • Communication Interfaces: To facilitate communication with external devices and networks, the microcontroller features a variety of communication modules, such as multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface), and I2C modules.
  • Package: The S9S12GN32BVLCR is available in a compact 64-LQFP (Low Quad Flat Package), which is suitable for space-constrained applications while still providing sufficient I/O capability for complex designs.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications:

The versatility of the S9S12GN32BVLCR makes it an excellent choice for a wide range of applications, including engine control units, body control modules, automotive sensor interfaces, industrial control systems, and many others where reliability and performance are paramount.

Summary:

In summary, the NXP S9S12GN32BVLCR microcontroller is a highly capable component that provides a robust platform for developers looking to create sophisticated and reliable embedded systems. With its powerful core, comprehensive memory options, versatile I/O, and wide operating temperature range, it stands out as a top choice for automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8099 $54.2970
70+ $1.4851 $103.9570
105+ $1.4387 $151.0635
145+ $1.3923 $201.8835
190+ $1.3458 $255.7020
250+ $1.2066 $301.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,502 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess