EN
  • EN
  • DE

S9S12GN16F0MLF

Part No S9S12GN16F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323505557
Standard Package 250
Win Source Part Number 1007116-S9S12GN16F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN16F0MLF CAD Model

Description

Introducing the NXP S9S12GN16F0MLF Microcontroller

The NXP S9S12GN16F0MLF is a sophisticated microcontroller that integrates cutting-edge technology to offer a highly efficient and reliable solution for a variety of embedded applications. Designed with a focus on automotive and industrial control systems, this 16-bit MCU is part of the S12G family of microcontrollers that are well-known for their robust performance in demanding environments.

Key Features of the S9S12GN16F0MLF:

  • Advanced CPU: At the heart of the S9S12GN16F0MLF lies the HCS12 core, which operates at a frequency of up to 50MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory Capabilities: This microcontroller comes with 16KB of RAM and 16KB of EEPROM, facilitating efficient data storage and retrieval operations. Additionally, it boasts 16KB of flash memory, ensuring ample space for application code and data.
  • Rich Peripheral Set: The device includes a variety of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 12-bit analog-to-digital converter (ADC), and a 4-channel timer interface module. These integrated peripherals support a wide range of functionalities without the need for external components.
  • Robust I/O Options: With up to 39 general-purpose I/O pins, the S9S12GN16F0MLF offers flexibility in interfacing with external devices, sensors, and actuators, making it a versatile choice for system designers.
  • Enhanced Safety Features: Safety is a critical concern in automotive and industrial applications. This MCU includes features like a watchdog timer and low-voltage detection to ensure reliable operation under various conditions.
  • Package and Temperature Range: The S9S12GN16F0MLF is available in a 48-pin LQFP package, which is suitable for space-constrained applications. It is also designed to operate over an extended temperature range, ensuring performance in harsh environments.

Whether you're developing automotive control units, industrial automation systems, or sophisticated consumer electronics, the NXP S9S12GN16F0MLF microcontroller offers the features and performance you need to create reliable, high-quality products. Its combination of processing power, memory options, and integrated peripherals, along with its robust design, make it a smart choice for your next project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess