EN
  • EN
  • DE

S9S12GN16BCLC

Part No S9S12GN16BCLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932931-S9S12GN16BCLC
Ultra Librarian 3D Model Ultra Librarian S9S12GN16BCLC CAD Model

Description

Product Overview: NXP S9S12GN16BCLC Microcontroller

The NXP S9S12GN16BCLC is a high-performance 16-bit microcontroller designed for automotive and industrial applications. This robust microcontroller is part of the HCS12G family, which is known for its exceptional integration, efficiency, and ease of use. The S9S12GN16BCLC is engineered to meet the rigorous demands of complex real-time control applications.

Key Features:

  • Core: The device features a 16-bit HCS12 CPU, which operates at up to 25 MHz, providing the computational power needed for intricate tasks without compromising on power efficiency.
  • Memory: Equipped with 16KB of RAM and 16KB of EEPROM, the S9S12GN16BCLC offers ample storage for program code and data, ensuring smooth operation and data retention even after power cycles.
  • Digital Communication Interfaces: It includes a range of communication interfaces such as two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and an IIC (Inter-Integrated Circuit) bus interface, facilitating versatile connectivity options.
  • Timers: The device integrates multiple 8-channel, 16-bit timers with selectable input capture, output compare, and PWM (Pulse Width Modulation) capabilities, providing precise timing and control for various applications.
  • Analog-to-Digital Converter: An onboard 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels allows for accurate conversion of analog signals to digital, enabling the MCU to interface with analog sensors and inputs.
  • Package: The S9S12GN16BCLC is available in an LQFP 48-pin package, which is suitable for space-constrained applications while offering sufficient I/O options for complex designs.
  • Temperature Range: It operates over an extended temperature range, making it ideal for automotive environments and other applications exposed to extreme conditions.

Applications:

The NXP S9S12GN16BCLC microcontroller is highly suited for a variety of applications, including but not limited to automotive control systems, sensor nodes, industrial control, robotics, and smart actuators. Its robust feature set and high reliability make it a preferred choice for designers looking to develop advanced and durable electronic systems.

Conclusion:

In summary, the NXP S9S12GN16BCLC is a versatile and powerful microcontroller that offers a balanced combination of performance, memory, and peripheral integration. Its adaptability and resilience make it an excellent choice for developers and engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess