EN
  • EN
  • DE

LPC11E35FHI33/501E

Part No LPC11E35FHI33/501E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series LPC11E3x
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I²C, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923680-LPC11E35FHI33/501E
Ultra Librarian 3D Model Ultra Librarian LPC11E35FHI33/501E CAD Model

Description

NXP LPC11E35FHI33/501E Microcontroller

The NXP LPC11E35FHI33/501E is a high-performance, low-power microcontroller that is part of the LPC1100XL series, specifically designed for embedded applications. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core and operates at a maximum frequency of 50 MHz, delivering efficient processing capabilities for a wide range of applications.

With a compact 33-pin HVQFN package, it offers a space-saving design while providing a rich set of features. The device includes 64 KB of on-chip flash memory, which allows for ample space for application code, and 12 KB of SRAM for data storage, which is essential for real-time operations and complex algorithms.

One of the key features of the LPC11E35FHI33/501E is its versatile set of peripherals. It includes multiple serial interfaces such as UART, SPI, and I2C, which enable easy communication with other devices and sensors. Additionally, it boasts an array of 30 General Purpose I/O (GPIO) pins that provide the flexibility to interface with a wide range of external components. The microcontroller also features four 32-bit timers, a 24-bit system timer, and an SSP/SPI interface for enhanced control and precision in timing-sensitive applications.

The LPC11E35FHI33/501E is designed with power efficiency in mind. It supports multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the device is not in active use. This makes it an ideal choice for battery-operated devices and applications that require long-term, low-power operation.

For robust operation, the microcontroller incorporates a 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise analog signal measurements. It also features an integrated temperature sensor and a built-in watchdog timer to ensure system stability and reliability.

Developers can take advantage of NXP's extensive software and hardware tools ecosystem to facilitate rapid development and debugging. The LPC11E35FHI33/501E is supported by a range of development platforms and software libraries, which streamline the process of creating complex applications.

Overall, the NXP LPC11E35FHI33/501E microcontroller is a versatile and reliable choice for designers looking to create sophisticated embedded systems with stringent size, power, and performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess