EN
  • EN
  • DE

S9S12G64F0VLFR

Part No S9S12G64F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP / 12V1 HCS12 Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935320822528
Standard Package 2,000
Win Source Part Number 1322332-S9S12G64F0VLFR
Ultra Librarian 3D Model Ultra Librarian S9S12G64F0VLFR CAD Model

Description

The NXP S9S12G64F0VLFR microcontroller is a high-performance, automotive-grade component that is part of the HCS12 / S12G family. This product is designed to cater to the demanding requirements of modern automotive and industrial applications, offering a robust solution for designers who prioritize reliability, efficiency, and longevity.

Key Features:

  • Advanced Core: At the heart of the S9S12G64F0VLFR is a 16-bit HCS12 CPU, providing a perfect balance between processing power and energy efficiency. This allows for optimized control in real-time applications.
  • Memory: The device comes with 64KB of flash memory, ensuring ample space for complex programs and algorithms. Additionally, it includes 4KB of RAM for efficient data handling and processing.
  • Digital and Analog Peripherals: A variety of peripherals are integrated, including digital communication interfaces such as SCI, SPI, and I2C, along with analog-to-digital converters (ADCs) for precise sensor data acquisition.
  • Timers: Multiple timers, including an 8-channel timer module (TIM), provide sophisticated timing and pulse-width modulation (PWM) capabilities, essential for motor control and other time-sensitive tasks.
  • Package: Enclosed in a 48-pin LQFP package, the S9S12G64F0VLFR offers a compact footprint while maintaining ease of integration into a variety of circuit designs.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, this microcontroller is built to withstand harsh environments and deliver consistent performance.
  • Automotive-Qualified: The device meets automotive qualification standards, ensuring reliability and compliance with industry-specific requirements.

Applications:

The versatility of the NXP S9S12G64F0VLFR makes it suitable for a wide range of applications, particularly in the automotive sector where it can be used in body control modules, sensor nodes, and actuator controls. It is also well-suited for industrial control systems, home automation, and other embedded systems that demand high reliability and extended operational life.

With its robust feature set and adherence to stringent quality standards, the NXP S9S12G64F0VLFR microcontroller is a reliable choice for engineers and designers looking to develop sophisticated and durable electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4753 $60.2283
26+ $4.4926 $116.8076
40+ $4.3522 $174.0880
55+ $4.2118 $231.6490
71+ $4.0714 $289.0694
95+ $3.6503 $346.7785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,153 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess