EN
  • EN
  • DE

S9S08RNA60W1MLC

Part No S9S08RNA60W1MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names 935321512557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263816-S9S08RNA60W1MLC
Ultra Librarian 3D Model Ultra Librarian S9S08RNA60W1MLC CAD Model

Description

The NXP S9S08RNA60W1MLC is a cutting-edge microcontroller designed for a wide range of applications requiring efficient power management, robust processing capabilities, and flexible interfacing options. Built on the HCS08 core, this microcontroller offers a perfect blend of performance and power efficiency for automotive, industrial, and consumer electronics.

Key Features

  • Core: At the heart of the S9S08RNA60W1MLC is an 8-bit HCS08 central processing unit (CPU) that delivers a maximum bus frequency of 40 MHz, providing a solid foundation for applications requiring quick data processing and real-time responsiveness.
  • Memory: This microcontroller is equipped with 60KB of on-chip flash memory, which provides ample space for complex program code and data storage, along with 2KB of RAM for efficient data manipulation and task handling.
  • Advanced I/O: The device features a range of input/output options including multiple general-purpose input/output (GPIO) pins, serial communication interfaces (SCI), and a serial peripheral interface (SPI) for versatile connectivity and peripheral control.
  • Analog Modules: With an integrated analog-to-digital converter (ADC), the S9S08RNA60W1MLC is capable of accurately converting analog signals into digital data, making it ideal for sensor-based applications.
  • Timers: The inclusion of multiple timers supports complex timing operations, pulse width modulation (PWM) for motor control, and event counting, enhancing the microcontroller's utility in a broad spectrum of use cases.
  • Power Management: Designed with power efficiency in mind, this microcontroller features various power-saving modes, which significantly reduce power consumption during idle periods, thereby extending battery life in portable devices.
  • Package: The S9S08RNA60W1MLC comes in a compact 32-pin LQFP package, making it suitable for space-constrained applications without compromising functionality.

Applications

The versatility of the NXP S9S08RNA60W1MLC makes it an excellent choice for a multitude of applications such as automotive control systems, home automation, industrial control units, consumer electronics, and much more. Its robust feature set ensures that designers can implement complex control algorithms and interface with a variety of sensors and actuators to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess