EN
  • EN
  • DE

S9S08LG16J0CLH

Part No S9S08LG16J0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 18KB FLASH 64LQFP / MCU 8-bit S08 CISC 18KB Flash 3.3V/5V Automotive 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 18KB (18K x 8)
Program Memory Type FLASH
RAM Size 1.9K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793780-S9S08LG16J0CLH
Popularity Medium
Supply and Demand Status Limited
Family Name S9S08LG16
Introduction Date March 04, 2010
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S08LG16J0CLH CAD Model

Description

The NXP S9S08LG16J0CLH is a versatile and powerful microcontroller that serves as an integral part of various electronic systems. This microcontroller is designed to cater to a wide range of applications, particularly those requiring a high level of integration, low power consumption, and significant processing capabilities within a compact footprint.

Key Features

  • Core: At the heart of the S9S08LG16J0CLH is an efficient HCS08 central processing unit (CPU) that operates at a speed of up to 40 MHz, ensuring swift and responsive performance for complex tasks and processes.
  • Memory: The microcontroller is equipped with 16 KB of flash memory, which provides ample space for program storage and 1 KB of RAM for data processing, allowing for efficient multitasking and data handling.
  • Advanced Peripherals: It includes a range of built-in peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), multiple timers, and a serial communication interface that supports various protocols, enhancing its capability to handle diverse tasks.
  • Low Power Consumption: With its power-saving modes, the S9S08LG16J0CLH is optimized for low power operation, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Package: The device comes in an 80-pin LQFP (Low-Profile Quad Flat Package), which provides a compact solution without compromising on the availability of input/output pins.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.

Applications

The S9S08LG16J0CLH is suited for a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home automation and smart appliances
  • Medical devices

In summary, the NXP S9S08LG16J0CLH microcontroller is a robust and reliable component that offers a perfect blend of performance, integration, and efficiency, making it a preferred choice for designers and engineers looking to develop advanced electronic systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess