Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 47 pF
Tolerance ±10%
Applications High Stability
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard Chip
Height 0.006" (0.15mm)
Size / Dimension 0.020\
Ultra Librarian 3D Model Ultra Librarian 9047RK CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CAP SILICON 8PF 20% 50V SMD
Need more? Email Us
ECAD model for MBC50-8B12
MACOM Technology Solutions
DIE, CAPACITOR, 2.8PF +/-10%
Need more? Email Us
ECAD model for 912R8K
MACOM Technology Solutions
CAP SILICON 150PF 10% SMD
Need more? Email Us
ECAD model for 90150RK
MACOM Technology Solutions
DIE CAPACITOR, 91100RK
Need more? Email Us
ECAD model for 91100RK
MACOM Technology Solutions
CAP SILICON 20PF 20% 50V SMD
Need more? Email Us
ECAD model for MBC50-20B12
MACOM Technology Solutions
DIE, CAPACITOR, 500 PF +/-10%
Need more? Email Us
ECAD model for 90500RK
MACOM Technology Solutions
DIE, BINARY CAPACITOR, 3.7 PF +/
Need more? Email Us
ECAD model for 913R7K-BSP-1
Murata Electronics North America
CAP SILICON 0.1UF 15% 11V 0402
Need more? Email Us
ECAD model for 935152424610-T3N
MACOM Technology Solutions
DIE, CAPACITOR, 0.8 PF +/-5%
Need more? Email Us
ECAD model for 910R8J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention