EN
  • EN
  • DE

DS3900H3EVKIT#

Part No DS3900H3EVKIT#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE SERIAL COMM FOR EVAL KIT / DS3900 - Interface Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Accessory Type Interface Board
For Use With/Related Products DS3900
Base Product Number DS3900
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348425-DS3900H3EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS3900H3EVKIT# CAD Model

Description

The DS3900H3EVKIT# is a comprehensive evaluation kit designed to facilitate the testing and development of various Maxim Integrated products. This versatile kit serves as an essential tool for engineers and developers working on projects that require high-performance, low-power serial interfaces.

Key Features:

  • Multi-Protocol Support: The DS3900H3EVKIT# supports a range of serial interfaces, making it suitable for a variety of communication protocols.
  • User-Friendly Interface: Equipped with a graphical user interface (GUI), the kit allows for easy manipulation of the device under test, streamlining the evaluation process.
  • Plug and Play: The evaluation kit is designed for quick setup and use, requiring minimal configuration to get started with the evaluation process.
  • Compatibility: This kit is compatible with a range of Maxim Integrated products, ensuring a wide applicability for different projects and applications.
  • Robust Construction: Built with quality components, the DS3900H3EVKIT# is designed for durability and reliability during the testing phase.

Applications:

The DS3900H3EVKIT# is ideal for use in a variety of applications, including but not limited to:

  • Telecommunications
  • Data Communication
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics

Package Contents:

The evaluation kit includes the following items to ensure a comprehensive evaluation experience:

  • DS3900H3 Serial Interface Module
  • USB Cable for Connectivity and Power
  • Quick Start Guide and Documentation
  • Software CD with GUI and Necessary Drivers

With the DS3900H3EVKIT#, Maxim Integrated continues its tradition of providing innovative tools for the development and testing of advanced electronic components. Whether for prototyping or final product testing, this evaluation kit offers a reliable and efficient solution for a wide range of serial interface applications.

You May Also Be Interested in

Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess