EN
  • EN
  • DE

S9S08DV128F2CLF

Part No S9S08DV128F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935321723557
Standard Package 250
Win Source Part Number 1318734-S9S08DV128F2CLF
Ultra Librarian 3D Model Ultra Librarian S9S08DV128F2CLF CAD Model

Description

NXP S9S08DV128F2CLF Microcontroller

The NXP S9S08DV128F2CLF is a high-performance microcontroller that is part of the HCS08 family of 8-bit MCUs. It is designed to offer a balanced combination of computing power, efficiency, and versatility, making it suitable for a wide range of embedded applications. The S9S08DV128F2CLF is particularly well-suited for automotive and industrial control systems, consumer electronics, and smart sensors.

Key Features:

  • Core: The device features a HCS08 core, which operates at a maximum frequency of 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes with 128 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 8 KB of RAM for efficient data processing.
  • Advanced Timer: The inclusion of an advanced timer with multiple channels supports precise timing and control for a variety of tasks, such as motor control and pulse width modulation (PWM).
  • Communication Interfaces: Multiple communication interfaces, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, allow for easy integration with peripherals and other microcontrollers.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Voltage Range: The S9S08DV128F2CLF operates at a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: Designed to withstand harsh environments, it operates within a temperature range of -40°C to 85°C.
  • Packaging: The device is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Development Support: NXP provides comprehensive development support, including software libraries, development tools, and reference designs to accelerate the development process.

The S9S08DV128F2CLF microcontroller is an excellent choice for designers looking for a reliable, feature-rich MCU that can handle demanding applications. Its robust set of features ensures that it can meet the needs of a diverse set of applications, from automotive systems to sophisticated industrial controls. With its powerful HCS08 core and extensive memory and peripheral set, the S9S08DV128F2CLF is a versatile component that can elevate the performance and capabilities of your embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7615 $63.8075
12+ $10.4710 $125.6520
18+ $10.1438 $182.5884
24+ $9.8166 $235.5984
31+ $9.4894 $294.1714
41+ $8.5077 $348.8157
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess