EN
  • EN
  • DE

BQ35100PW

Part No BQ35100PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 14TSSOP / Battery Battery Monitor IC Multi-Chemistry 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BQ35100
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45022-5,BQ35100PW-ND
Standard Package 90
Win Source Part Number 1320281-BQ35100PW
Ultra Librarian 3D Model Ultra Librarian BQ35100PW CAD Model

Description

Texas Instruments BQ35100PW Battery Fuel Gauge

The Texas Instruments BQ35100PW is a sophisticated battery fuel gauge designed to provide accurate monitoring of single-cell Li-Ion batteries. This high-precision device is an essential component for portable electronics, offering real-time tracking of battery health and remaining energy. Its compact PowerPAD™ TSSOP package makes it an ideal choice for space-constrained applications, such as wearable technology, medical devices, and IoT gadgets.

Key Features

  • High Accuracy: The BQ35100PW offers precise measurement of battery parameters, including voltage, current, and temperature, ensuring reliable battery status information.
  • Low Power Consumption: With a design focused on energy efficiency, this fuel gauge draws minimal power, which is crucial for extending the battery life of portable devices.
  • Impedance Track™ Algorithm: Utilizing Texas Instruments' proprietary Impedance Track™ algorithm, the BQ35100PW provides accurate state-of-charge (SOC) estimations, allowing users to maximize battery usage and avoid unexpected shutdowns.
  • Easy Integration: The device supports I2C communication, enabling straightforward integration with a microcontroller or processor.
  • Flexible Configuration: The BQ35100PW can be configured for various battery chemistries and applications, making it a versatile solution for a wide range of products.

Applications

The BQ35100PW is suitable for a variety of applications that require reliable battery monitoring, including:

  • Smart Wearables
  • Wireless Headsets
  • Portable Medical Devices
  • Smart Home Sensors
  • Energy Harvesting Systems

With its combination of precision, low power consumption, and adaptability, the Texas Instruments BQ35100PW battery fuel gauge is an excellent choice for designers looking to enhance the user experience by providing accurate battery information and extending device runtime.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5381 $53.8335
70+ $1.4408 $100.8560
110+ $1.3921 $153.1310
155+ $1.2948 $200.6940
205+ $1.2461 $255.4505
255+ $1.1974 $305.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess