EN
  • EN
  • DE

S9S08DN60F2VLH

Part No S9S08DN60F2VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317668557
Standard Package 800
Win Source Part Number 1090734-S9S08DN60F2VLH
Ultra Librarian 3D Model Ultra Librarian S9S08DN60F2VLH CAD Model

Description

The NXP S9S08DN60F2VLH is a versatile and powerful 8-bit microcontroller that offers an optimal balance between performance, power consumption, and cost. Designed to cater to a wide range of applications, this microcontroller is part of NXP's HCS08 family, which is well-known for its robust architecture and ease of use.

Key Features

  • CPU: The S9S08DN60F2VLH is equipped with an HCS08 core that operates at up to 40 MHz, delivering the computational power needed for complex tasks and algorithms.
  • Flash Memory: It comes with 60 KB of on-chip flash memory, which is ideal for storing application code and data without the need for external memory components.
  • RAM: With 4 KB of RAM, this microcontroller can handle multitasking and buffering with ease, ensuring smooth operation of applications.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as multiple channel 16-bit timers, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and up to 51 General Purpose I/O (GPIO) pins for interfacing with sensors, actuators, and other electronic components.
  • Communication Interfaces: It supports multiple communication protocols including I2C, SPI, and SCI (UART), providing flexibility for serial data exchange with other devices.
  • Low Power Modes: The S9S08DN60F2VLH features several power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh conditions.
  • Packages: Available in a 48-pin LQFP package, it offers a compact footprint for space-constrained applications.

Applications

The NXP S9S08DN60F2VLH microcontroller is designed for a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensors. Its rich set of features makes it an excellent choice for developers looking for a microcontroller that can deliver high performance while maintaining low power consumption.

Development Support

NXP provides comprehensive development support for the S9S08DN60F2VLH with software libraries, development tools, and reference designs to help accelerate product development and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess