EN
  • EN
  • DE

S9S08AW60E5MFDE

Part No S9S08AW60E5MFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor HCS08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Other Names 2156-S9S08AW60E5MFDE
Standard Package 1
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 1264256-S9S08AW60E5MFDE
Ultra Librarian 3D Model Ultra Librarian S9S08AW60E5MFDE CAD Model

Description

Introducing the NXP S9S08AW60E5MFDE Microcontroller

The NXP S9S08AW60E5MFDE is a powerful and versatile microcontroller designed to cater to a wide range of embedded applications. This high-performance component is a member of the HCS08 family of 8-bit microcontrollers which are well-renowned for their robustness, efficiency, and ease of use.

At the heart of the S9S08AW60E5MFDE is a 8-bit HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz, providing ample computational power for time-sensitive tasks. With 60 KB of on-chip flash memory, engineers have sufficient space to store complex programs and routines. Additionally, 2 KB of RAM ensures smooth execution of applications, allowing for efficient data handling and multitasking.

One of the standout features of this microcontroller is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC) which is essential for interfacing with various sensors and converting analog signals to digital data. The device also boasts two analog comparators, enabling it to perform rapid analog signal comparisons which is crucial for applications requiring precise voltage monitoring or quick response times.

For communication purposes, the S9S08AW60E5MFDE is equipped with multiple serial communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface). These interfaces facilitate easy data exchange with other microcontrollers, peripheral devices, and external modules, making the microcontroller an excellent choice for interconnected systems.

Ensuring reliable operation, the microcontroller features an onboard watchdog timer, a clock monitor, and a low-voltage detection module. These safety mechanisms help prevent system failures and ensure the microcontroller operates within safe parameters.

The S9S08AW60E5MFDE is also designed with power efficiency in mind, supporting multiple power-saving modes such as stop and wait modes. This makes it an ideal choice for battery-powered or energy-sensitive applications.

Encased in a 32-pin QFN package, the S9S08AW60E5MFDE from NXP is a compact solution that fits into space-constrained designs while offering the reliability and performance expected from a leading semiconductor manufacturer. Whether you're developing automotive systems, consumer electronics, or industrial controls, this microcontroller is engineered to deliver top-notch performance and adaptability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6133 $60.9064
19+ $6.2469 $118.6911
29+ $6.0515 $175.4935
40+ $5.8563 $234.2520
52+ $5.6611 $294.3772
69+ $5.0755 $350.2095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess