EN
  • EN
  • DE

S9S08AW32E5CPUE

Part No S9S08AW32E5CPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series S9S08AW32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813930-S9S08AW32E5CPUE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5CPUE CAD Model

Description

The NXP S9S08AW32E5CPUE is a cutting-edge microcontroller that serves as a powerful and efficient solution for a wide range of embedded applications. This device is part of the S08 family, which is renowned for its robust architecture, enhanced performance, and low-power operation.

At the heart of the S9S08AW32E5CPUE is an HCS08 core that operates at a maximum frequency of 40 MHz. This core is designed to provide quick and efficient processing capabilities, making it an ideal choice for time-sensitive tasks. The microcontroller comes with a substantial 32KB of flash memory, which provides ample space for application code and data storage. Additionally, the device includes 2KB of RAM, ensuring smooth and responsive operation even in complex applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), which facilitate easy communication with other devices and peripherals. The inclusion of an I2C module further expands its connectivity options.

The S9S08AW32E5CPUE is also equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing. This makes it particularly suitable for applications in sensor data acquisition and control systems.

For enhanced control applications, the microcontroller features a rich timer module, including an 8-channel Timer/PWM (Pulse Width Modulation) module that can be used for precise control of motors and other actuators. This PWM capability is crucial for applications requiring fine-grained control over power delivery and timing.

The device comes in a 64-QFP (Quad Flat Package) that ensures a compact footprint while providing enough pins for interfacing with external components. Its operating temperature range of -40°C to +85°C makes it robust for use in harsh environments, ensuring reliability and performance where it matters most.

In summary, the NXP S9S08AW32E5CPUE microcontroller is a versatile and powerful component that combines processing power, memory capacity, and a rich set of peripherals, making it a top choice for engineers and developers working on advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7184 $54.0288
16+ $6.3331 $101.3296
25+ $6.1352 $153.3800
34+ $5.9373 $201.8682
44+ $5.7394 $252.5336
59+ $5.1456 $303.5904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess