EN
  • EN
  • DE

AMIS30621C6217G

Part No AMIS30621C6217G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Micro-Stepping Motor Driver | IC MTR DRV BIPOLR 6.5-29V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Applications General Purpose
Output Current 570mA
Supply Voltage (V) 6.5V ~ 29V
Load Voltage (V) 6.5V ~ 29V
Temperature Range - Operating -40°C ~ 165°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number AMIS-30621
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1144451-AMIS30621C6217G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMIS30621C6217G CAD Model

Description

The AMIS30621C6217G from ON Semiconductor is a state-of-the-art microstepping motor driver specifically designed for automotive and industrial applications. This integrated circuit (IC) is part of a family of devices dedicated to the smooth and precise control of stepper motors.

Key Features

  • High Precision Control: The device supports microstepping up to 1/32 steps, enabling fine movement control for applications requiring high accuracy.
  • Integrated Controller: It comes with an embedded motion controller, reducing the need for external components and simplifying the design process.
  • Wide Voltage Range: The AMIS30621C6217G operates over a broad voltage range from 7V to 29V, making it versatile for various operating conditions and motor types.
  • Current Regulation: With an on-chip current translator, the device ensures optimal current regulation, which is crucial for the performance and longevity of stepper motors.
  • Diagnostic Features: It includes built-in diagnostics and protection features such as overtemperature, undervoltage, and overcurrent protection, enhancing the reliability and safety of the application.
  • Communication Interface: The device is equipped with an SPI interface for communication with a host microcontroller, allowing for easy integration into existing systems.

Applications

The AMIS30621C6217G is ideal for a wide range of applications, including but not limited to:

  • Automotive applications such as headlamp positioning and HVAC flap control
  • Industrial automation systems requiring precise motor control
  • Robotics and automated guided vehicles (AGVs)
  • Office automation equipment like printers and scanners

Product Specifications

This microstepping motor driver comes in a compact 24-pin SSOP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, typical of automotive and industrial settings.

With the AMIS30621C6217G, ON Semiconductor demonstrates its commitment to providing innovative solutions for motion control. Its combination of performance, precision, and protection features makes it an excellent choice for designers looking to enhance their stepper motor applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7491 $61.2437
17+ $7.1783 $122.0311
25+ $6.9543 $173.8575
35+ $6.7302 $235.5570
45+ $6.5061 $292.7745
60+ $5.8328 $349.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess