EN
  • EN
  • DE

BQ4845S-A4NTR

Part No BQ4845S-A4NTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description Parallel RTC With CPU Supervisor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Voltage - Supply, Battery 2.3 V ~ 4 V
Current - Timekeeping (Maximum) 1.5mA (Typ) @ 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1154355-BQ4845S-A4NTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4845
Introduction Date August 31, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4845S-A4NTR CAD Model

Description

Introducing the BQ4845S-A4NTR Real-Time Clock from Texas Instruments

The BQ4845S-A4NTR is a state-of-the-art real-time clock (RTC) module designed by Texas Instruments, tailored for precision timekeeping and data management in a wide array of electronic applications. This integrated circuit is not only an RTC but also incorporates a host of additional features that make it a versatile choice for system designers.

Key Features:

  • Accurate Timekeeping: With its built-in crystal oscillator and advanced circuitry, the BQ4845S-A4NTR maintains accurate time and date information, ensuring reliable performance in time-sensitive applications.
  • Memory Integration: The device includes 114 bytes of NV SRAM, which provides battery-backed non-volatile storage for critical data that must be preserved during power loss.
  • Power Management: An intelligent automatic power-fail detection and switch circuitry transition between VCC and VBAT (battery backup) seamlessly, safeguarding data integrity during power disruptions.
  • Programmable Alarms: The module features programmable alarm outputs that can be set for specific times or dates, enabling it to trigger events or notify the system of important time-related conditions.
  • Wide Operating Temperature: The device is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Optimized for energy efficiency, the BQ4845S-A4NTR is ideal for battery-powered and portable applications, where power conservation is critical.

Applications:

The BQ4845S-A4NTR is highly versatile and can be used in various applications, including:

  • Embedded Systems
  • Industrial Controls
  • Networking Equipment
  • Utility Meters
  • Medical Devices
  • Consumer Electronics

Technical Specifications:

The device operates at a voltage range of 4.5V to 5.5V and includes a serial interface for communication. Its packaging is surface-mount, making it suitable for automated assembly processes, and it is available in a compact form factor.

Overall, the BQ4845S-A4NTR from Texas Instruments represents a robust and reliable solution for timekeeping and data retention in electronic systems, combining accuracy, flexibility, and durability in a single chip.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4108 $51.8756
17+ $6.0806 $103.3702
26+ $5.8906 $153.1556
36+ $5.7006 $205.2216
46+ $5.5106 $253.4876
61+ $4.9405 $301.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess