EN
  • EN
  • DE

S9S08AW32E5CFGE

Part No S9S08AW32E5CFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Part Number Series S9S08AW32
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813698-S9S08AW32E5CFGE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5CFGE CAD Model

Description

Introducing the NXP S9S08AW32E5CFGE Microcontroller

The NXP S9S08AW32E5CFGE is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This robust MCU is part of the HCS08 family, which is well-known for its high-performance and cost-effective solutions. The S9S08AW32E5CFGE is engineered to deliver exceptional functionality without compromising on power efficiency, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • CPU: At the heart of the S9S08AW32E5CFGE is an 8-bit HCS08 CPU core that offers a maximum CPU frequency of 40 MHz, providing the computational power necessary for complex tasks.
  • Memory: The device comes equipped with 32KB of flash memory, ensuring ample space for application code, and 2KB of RAM for efficient data processing.
  • Robust I/O Options: A variety of input/output options are available, including multiple general-purpose input/output (GPIO) pins, which provide flexibility for interfacing with external peripherals.
  • Timers and Communication Interfaces: It includes a rich set of peripherals such as multiple 16-bit timers, an 8-bit pulse-width modulator (PWM), and communication interfaces like SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), allowing for easy integration into a wide array of systems.
  • Analog Features: For applications requiring analog capabilities, the MCU features an integrated analog-to-digital converter (ADC) with multiple channels, enhancing its utility in sensor-based systems.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for environments that experience extreme conditions.
  • Packaging: The S9S08AW32E5CFGE is available in a 44-pin QFP package, which is compact and ideal for space-constrained applications.

Applications

The S9S08AW32E5CFGE's combination of performance, memory capacity, and peripheral set makes it well-suited for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home automation
  • Smart sensors and IoT devices

With its impressive features and reliable performance, the NXP S9S08AW32E5CFGE microcontroller is a prime choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2049 $62.0490
23+ $5.0912 $117.0976
36+ $4.9322 $177.5592
49+ $4.7731 $233.8819
63+ $4.6140 $290.6820
84+ $4.1367 $347.4828
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess