EN
  • EN
  • DE

S9S08AW32E5CFDER

Part No S9S08AW32E5CFDER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S08
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S08
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 311165-S9S08AW32E5CFDER
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5CFDER CAD Model

Description

Product Overview: NXP S9S08AW32E5CFDER

The NXP S9S08AW32E5CFDER is a powerful and versatile microcontroller that is part of the HCS08 family, designed to cater to a wide range of embedded applications. This microcontroller is built on a robust 8-bit S08 core and is engineered to deliver exceptional performance with low power consumption, making it an ideal choice for cost-sensitive and power-critical applications in various industries.

With a 32KB flash memory size, the S9S08AW32E5CFDER provides ample space for complex programs and data storage. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring long-term stability and integrity of the user's application code. The device also features 2KB of RAM, which allows for efficient handling of temporary data and smooth multitasking.

The S9S08AW32E5CFDER operates at a voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both battery-powered and mains-connected applications. With a maximum CPU frequency of 40MHz, this microcontroller provides the computational speed required for time-sensitive tasks and complex algorithms.

Connectivity and interfacing are key strengths of this product. It includes a rich set of peripherals such as multiple-channel 10-bit Analog-to-Digital Converters (ADCs), Serial Communication Interfaces (SCI), Serial Peripheral Interfaces (SPI), and an Inter-Integrated Circuit (I2C) bus. These features enable the S9S08AW32E5CFDER to easily communicate with sensors, actuators, and other microcontrollers, making it an excellent choice for system integration.

For enhanced system safety, the S9S08AW32E5CFDER is equipped with a watchdog timer, a clock monitor, and a Low Voltage Detection (LVD) module. These built-in safety features help to prevent system failures and ensure reliable operation under varying conditions.

Overall, the NXP S9S08AW32E5CFDER microcontroller is a robust, feature-rich solution that offers a perfect blend of performance, power efficiency, and integration capabilities. It is suitable for a wide array of applications, including industrial control, automotive systems, consumer electronics, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess