EN
  • EN
  • DE

S9S08AW16E7MFGE

Part No S9S08AW16E7MFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893353-S9S08AW16E7MFGE
Ultra Librarian 3D Model Ultra Librarian S9S08AW16E7MFGE CAD Model

Description

The NXP S9S08AW16E7MFGE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of the S08 family, which is renowned for its exceptional integration, efficiency, and versatility. The S9S08AW16E7MFGE is engineered to deliver robust processing capabilities with low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: At the heart of the S9S08AW16E7MFGE is an 8-bit HCS08 central processing unit (CPU) that provides a perfect balance between speed and power efficiency. This CPU operates at a maximum frequency of 40 MHz, ensuring swift and responsive performance for time-sensitive tasks.
  • Memory: The device comes equipped with 16 KB of on-chip flash memory, which is highly reliable and secure for storing firmware and applications. Additionally, it features 1 KB of RAM for efficient data processing and task management.
  • Advanced Peripherals: A rich set of peripherals complements the core, including multiple timers, communication interfaces such as I²C, SPI, and SCI, and an 8-channel 10-bit analog-to-digital converter (ADC). These peripherals enable the microcontroller to interface with a variety of sensors and other electronic components.
  • Low Power Modes: The S9S08AW16E7MFGE supports multiple power-saving modes, which are critical for battery-operated devices. These modes allow the microcontroller to reduce power consumption significantly when not performing compute-intensive tasks.
  • Package: This microcontroller is offered in a 44-pin QFP package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the S9S08AW16E7MFGE allows it to be used in a broad spectrum of applications. It is particularly well-suited for automotive control systems, home automation, industrial control, smart sensors, and portable medical devices. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for developers and engineers seeking a dependable microcontroller solution.

Overall, the NXP S9S08AW16E7MFGE stands out as a microcontroller that offers a blend of performance, integration, and efficiency, tailored for sophisticated embedded systems that demand reliability and precision.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5031 $58.5279
22+ $5.3360 $117.3920
34+ $5.1692 $175.7528
47+ $5.0025 $235.1175
60+ $4.8358 $290.1480
80+ $4.3354 $346.8320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess