EN
  • EN
  • DE

S9KEAZN8ACFKR

Part No S9KEAZN8ACFKR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number S9KEAZN8
Other Names 568-S9KEAZN8ACFKRTR,935323545528
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264109-S9KEAZN8ACFKR
Ultra Librarian 3D Model Ultra Librarian S9KEAZN8ACFKR CAD Model

Description

The NXP S9KEAZN8ACFKR is a versatile and powerful microcontroller that forms part of the Kinetis EA series, designed specifically for automotive and industrial applications. This robust MCU is built to meet the rigorous demands of the modern automotive industry, providing a reliable and efficient solution for a wide range of applications, including body electronics, sensor fusion, motor control, and connectivity.

Key Features

  • Core: ARM Cortex-M0+ core, which operates at up to 48MHz, providing a balance between performance and power consumption.
  • Memory: Equipped with 64KB of flash memory and 8KB of RAM, allowing for efficient program execution and data storage.
  • Communication Interfaces: Includes a variety of communication interfaces such as CAN, SPI, I2C, and UART, enabling seamless integration with other components in a system.
  • Timers and ADC: Features multiple timers and a high-resolution analog-to-digital converter (ADC) for precise timing and analog signal measurement.
  • Robust Design: Designed to operate in extreme conditions, it is AEC-Q100 qualified, ensuring automotive-grade reliability and performance.
  • Package: Available in a compact 32-pin QFN package, making it suitable for space-constrained applications.

Applications

The S9KEAZN8ACFKR is ideal for a range of applications within the automotive sector, such as powertrain systems, chassis control, and passive safety systems. Its robust design and comprehensive feature set also make it suitable for industrial applications, including factory automation, HVAC systems, and smart sensors.

Development Support

NXP provides extensive development support for the S9KEAZN8ACFKR MCU with a suite of tools, software, and documentation to facilitate design and reduce time to market. Developers can take advantage of the NXP software development kits (SDKs), integrated development environments (IDEs), and real-time debugging tools to streamline the development process.

With its combination of performance, connectivity, and robustness, the NXP S9KEAZN8ACFKR microcontroller is a smart choice for developers looking to create reliable and sophisticated automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9141 $50.2755
135+ $0.7501 $101.2635
210+ $0.7266 $152.5860
285+ $0.7032 $200.4120
370+ $0.6798 $251.5260
495+ $0.6094 $301.6530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess