EN
  • EN
  • DE

S912ZVMC12AWKH

Part No S912ZVMC12AWKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE,128K FLASH,CAN,64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090669-S912ZVMC12AWKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12AWKH CAD Model

Description

Introducing the NXP S912ZVMC12AWKH Microcontroller

The NXP S912ZVMC12AWKH is a cutting-edge microcontroller that combines performance, versatility, and efficiency, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the NXP S12 MagniV portfolio, which integrates a microcontroller with smart analog features, reducing system complexity and helping to lower overall system costs.

High-Performance Features

  • Advanced MCU Core: At the heart of the NXP S912ZVMC12AWKH is the S12Z core, which operates at up to 50 MHz, providing robust processing capabilities that are essential for real-time control applications.
  • Memory Capacity: Equipped with 128 KB of flash memory and 8 KB of RAM, this microcontroller offers ample space for complex software routines and data buffering.
  • Integrated Analog Modules: The S912ZVMC12AWKH features integrated analog modules such as an Analog-to-Digital Converter (ADC), a Multiple Analog Comparator (ACMP), and a Programmable Gain Amplifier (PGA), which simplify circuit design and enhance signal processing.
  • Timers and Communication Interfaces: It also includes a variety of timers and communication interfaces such as SCI, SPI, and CAN modules, enabling it to handle a wide range of timing and data communication tasks seamlessly.

Designed for Automotive Excellence

The NXP S912ZVMC12AWKH is engineered to withstand the rigorous conditions of the automotive environment. It features:

  • Robust I/O capabilities: With high current outputs and inputs that are 5V tolerant, this MCU is designed to interface directly with sensors and actuators without the need for external components.
  • Automotive Grade Quality: Manufactured to meet the AEC-Q100 standard, the S912ZVMC12AWKH ensures reliable performance under extreme temperature variations and other environmental stresses.
  • Enhanced Safety Features: Safety mechanisms such as a watchdog timer, low voltage detection, and a fault collection and control unit are integrated to support the development of safety-critical applications.

Efficiency and Cost-Effectiveness

By integrating the MCU with analog features, the NXP S912ZVMC12AWKH reduces the need for additional components, resulting in cost savings on materials and simplifying the design process. Its power-saving modes and efficient operation also make it an environmentally friendly choice for energy-conscious applications.

Overall, the NXP S912ZVMC12AWKH microcontroller is an exceptional choice for designers looking to create sophisticated, reliable, and cost-effective solutions in the automotive and industrial markets.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7397 $50.9588
10+ $10.4531 $104.5310
15+ $10.1264 $151.8960
21+ $9.7998 $205.7958
27+ $9.4731 $255.7737
36+ $8.4931 $305.7516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess