EN
  • EN
  • DE
  • IT

FAN48623UC50X

Part No FAN48623UC50X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous TinyBoost Regulator with Bypass Mode | IC REG BOOST PROG 2.5A 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Step-Up
Topology Boost
Output Type Programmable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 5V
Maximum Output Voltage 5.3V
Output Current 2.5A
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.78x1.78)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710164-FAN48623UC50X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN48623UC50X CAD Model

Description

The FAN48623UC50X is a state-of-the-art tiny boost converter designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This highly efficient device is engineered to deliver a stable power supply for low-power applications, making it an ideal solution for portable and wearable electronics that require a compact power management solution.

Key Features

  • High Efficiency: The FAN48623UC50X is optimized for high efficiency across a wide range of load conditions, ensuring extended battery life for the devices it powers.
  • Small Footprint: With its ultra-compact size, this boost converter is perfect for space-constrained applications, allowing designers to minimize the size of their power management circuitry.
  • Adjustable Output Voltage: The device offers an adjustable output voltage range, providing design flexibility to accommodate various power requirements of different applications.
  • Low Quiescent Current: It features a low quiescent current, which reduces the standby power consumption and further enhances the battery life of the end product.
  • Integrated Functionalities: The FAN48623UC50X incorporates features such as over-temperature protection and over-current protection, ensuring reliable operation and safeguarding the device from potential damage.

Applications

The versatility of the FAN48623UC50X makes it suitable for a broad range of applications, including but not limited to:

  • Wearable Technology
  • Portable Medical Devices
  • Smart Sensors
  • Wireless Headsets
  • Energy Harvesting Systems

Technical Specifications

The technical specifications of the FAN48623UC50X boost converter include an input voltage range of 2.5V to 5.5V, an output voltage range that is adjustable up to 5.25V, and a switching frequency of 4MHz. This allows the device to provide efficient power conversion with minimal external components.

For designers and engineers looking for a reliable and compact power solution, the FAN48623UC50X from ON Semiconductor offers an excellent combination of efficiency, flexibility, and protection features. Its integration into your next project can help achieve a high-performance power management system with a minimal footprint.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2250 $55.1250
100+ $1.0051 $100.5100
155+ $0.9737 $150.9235
215+ $0.9423 $202.5945
275+ $0.9109 $250.4975
370+ $0.8167 $302.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess