EN
  • EN
  • DE

S912ZVMBA6F0WLF

Part No S912ZVMBA6F0WLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13416, 935340138557
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932859-S912ZVMBA6F0WLF
Ultra Librarian 3D Model Ultra Librarian S912ZVMBA6F0WLF CAD Model

Description

Introducing the S912ZVMBA6F0WLF Microcontroller from NXP

The S912ZVMBA6F0WLF is a highly integrated microcontroller (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. Built on the robust HCS12Z core, this MCU offers a perfect blend of performance, power efficiency, and cutting-edge features, all packaged within a compact 64-LQFP (Low-Profile Quad Flat Package).

At the heart of this device is a 16-bit CPU that operates at a frequency of up to 50 MHz, providing the computational horsepower needed for complex control tasks. With 128 KB of flash memory and 8 KB of RAM, the S912ZVMBA6F0WLF offers ample space for application code and data storage, ensuring smooth and reliable operation even in the most demanding scenarios.

One of the standout features of this MCU is its rich set of integrated peripherals. It includes an MSCAN module, allowing for seamless communication within automotive networks. The inclusion of multiple serial communication interfaces, such as SCI and SPI, ensures versatile connectivity options for various peripheral devices. Moreover, the S912ZVMBA6F0WLF boasts a robust 12-channel 12-bit analog-to-digital converter (ADC), enabling precise measurement of analog signals, which is crucial for sensor-based applications.

The device also excels in motor control applications, thanks to its integrated 6-channel PWM module. This feature is essential for precise motor speed and torque control, making the S912ZVMBA6F0WLF an ideal choice for automotive powertrain systems, electric pumps, and fans.

For safety-critical applications, NXP has incorporated features that adhere to stringent automotive safety standards. The MCU includes a watchdog timer to monitor system integrity and a fault collection and control unit for enhanced error handling. These features contribute to the reliability and robustness required in the automotive industry, where safety is paramount.

Designed with energy efficiency in mind, the S912ZVMBA6F0WLF operates over a wide voltage range and includes power-saving modes, which reduce power consumption during idle periods without sacrificing performance.

In summary, the S912ZVMBA6F0WLF from NXP is a versatile and powerful microcontroller that delivers exceptional performance, connectivity, and reliability for automotive and industrial control systems. Its extensive set of features and robust design make it a top choice for engineers looking to develop sophisticated and durable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess