EN
  • EN
  • DE

S912ZVH128F2VLL

Part No S912ZVH128F2VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S912
Other Names 935311825557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263719-S912ZVH128F2VLL
Ultra Librarian 3D Model Ultra Librarian S912ZVH128F2VLL CAD Model

Description

NXP S912ZVH128F2VLL Microcontroller

The NXP S912ZVH128F2VLL microcontroller is a powerful and versatile integrated circuit designed to cater to the demanding needs of automotive and industrial control systems. This microcontroller, part of the NXP S12 MagniV family, is built around a 16-bit S12 core and integrates advanced features that enable it to deliver high performance while maintaining energy efficiency.

With 128 KB of flash memory, the S912ZVH128F2VLL offers ample space for complex application code and data storage, ensuring that developers have the resources they need for sophisticated programming. The device also includes 8 KB of RAM, which provides the necessary temporary data storage for efficient execution of tasks and algorithms.

One of the standout features of the S912ZVH128F2VLL is its robust input/output capabilities. It comes equipped with multiple communication interfaces, including CAN, LIN, and SCI (Serial Communication Interface), which facilitate seamless connectivity with other components in a system. This makes it an excellent choice for networked applications where communication reliability is paramount.

The microcontroller operates at a voltage range of 2.7V to 5.5V, making it compatible with a wide array of power supplies and ensuring its adaptability in various electrical environments. Additionally, it boasts an impressive operating temperature range from -40°C to 125°C, which underscores its reliability in harsh conditions and its suitability for automotive applications where temperature extremes are common.

For enhanced security and system integrity, the S912ZVH128F2VLL features a watchdog timer that helps prevent system failures and ensures continuous operation. Its integrated analog modules, such as ADCs (Analog-to-Digital Converters) and PWM (Pulse Width Modulation) controllers, provide essential functions for real-time control applications, such as sensor interfacing and motor control.

In summary, the NXP S912ZVH128F2VLL microcontroller is a high-performance, feature-rich solution designed for the rigorous demands of automotive and industrial applications. Its combination of memory capacity, robust I/O, and versatile power and temperature ranges make it an ideal choice for engineers looking to develop reliable and sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8777 $67.5108
9+ $13.8485 $124.6365
13+ $13.4157 $174.4041
18+ $12.9829 $233.6922
24+ $12.5502 $301.2048
31+ $11.2518 $348.8058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess