EN
  • EN
  • DE

S912ZVC19F0MKHR

Part No S912ZVC19F0MKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315208528
Standard Package 1,500
Win Source Part Number 1157044-S912ZVC19F0MKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVC19F0MKHR CAD Model

Description

The NXP S912ZVC19F0MKHR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. As part of the NXP S12ZVC family, this microcontroller integrates a 16-bit S12Z core with advanced features to provide a robust platform for complex embedded systems.

Key Features

  • Core: The S912ZVC19F0MKHR is built around the S12Z core, operating at a frequency of up to 50 MHz. This core is optimized for low-power consumption and high efficiency, making it ideal for applications that require a balance between performance and power.
  • Memory: It comes equipped with 192 KB of flash memory and 12 KB of RAM, ensuring ample space for application code and data storage. The flash memory features error correction code (ECC) for increased reliability.
  • Timers: Multiple timing systems including an 8-channel timer, real-time counter, and periodic interrupt timers, provide flexible options for event management and scheduling.
  • Communication Interfaces: The microcontroller includes a variety of communication interfaces such as CAN, LIN, and SPI, enabling it to handle complex communication protocols and connect to other devices within a system.
  • Analog to Digital Converter (ADC): A 12-bit ADC with up to 16 channels allows for precise measurement of analog signals, which is critical for sensor-based applications.
  • Voltage Range: It operates within a voltage range of 2.7V to 5.5V, providing flexibility for different power supply designs.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, this microcontroller is capable of performing in extreme environmental conditions.
  • Packaging: The device is available in an 80 QFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.

Applications

The S912ZVC19F0MKHR is designed for a wide range of applications, particularly in the automotive sector where reliability and endurance are paramount. It is suitable for engine control units, body electronics, sensor nodes, and various types of industrial control systems.

With its robust set of features and capabilities, the NXP S912ZVC19F0MKHR microcontroller is an excellent choice for designers looking to develop advanced, reliable, and efficient embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0320 $63.2240
16+ $7.4109 $118.5744
25+ $7.1794 $179.4850
34+ $6.9478 $236.2252
43+ $6.7161 $288.7923
58+ $6.0214 $349.2412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess