EN
  • EN
  • DE

GTL2005PW,118

Part No GTL2005PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR QUAD BI-DIREC 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal GTL
Output Signal LVTTL, TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 102674-GTL2005PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2005PW,118 CAD Model

Description

The NXP GTL2005PW,118 is a high-performance, 5-bit, bidirectional level translator designed to address the needs of multi-voltage systems where signal level translation is imperative. This device is part of NXP's advanced interface logic family, which is renowned for its robustness and versatility in various applications, including computing, consumer electronics, and telecommunications.

Key Features

  • Compatibility: The GTL2005PW,118 is compatible with GTL, GTL+, LVTTL, and LVCMOS technologies, ensuring seamless integration with a wide range of digital circuitry.
  • Operating Voltage: It operates over a broad voltage range, from 1.0V to 3.6V on the A port and 2.3V to 5.5V on the B port, catering to various system requirements.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, this level translator is suitable for applications requiring fast and reliable communication between different voltage domains.
  • Flow-Through Design: The GTL2005PW,118 features a flow-through pinout for ease of printed circuit board layout, reducing signal distortion and improving signal integrity.
  • Package: Encased in a TSSOP20 package, it offers a compact footprint that is valuable for space-constrained applications.

Applications

The GTL2005PW,118 is adept at facilitating communication between devices operating at different voltage levels. This makes it an ideal choice for applications such as:

  • Interface bridging in multi-voltage platforms
  • Level translation for buses in servers, desktops, and notebooks
  • Signal level conversion in mixed-signal environments

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The GTL2005PW,118 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Its performance is backed by NXP's reputation as a leading provider of semiconductor solutions.

Conclusion

With its ability to bridge different logic levels, the GTL2005PW,118 is an essential component for designers who require a reliable and efficient solution for voltage level translation. Its compact size, compatibility with multiple technologies, and high-speed performance make it a valuable addition to any multi-voltage system design.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5349 $58.8390
265+ $0.4389 $116.3085
410+ $0.4253 $174.3730
565+ $0.4116 $232.5540
730+ $0.3978 $290.3940
975+ $0.3567 $347.7825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess