EN
  • EN
  • DE

S912XEQ512BVAL

Part No S912XEQ512BVAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935324651557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264139-S912XEQ512BVAL
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BVAL CAD Model

Description

Introducing the NXP S912XEQ512BVAL Microcontroller

The NXP S912XEQ512BVAL is a high-performance microcontroller that is part of NXP's 16-bit S12XE family, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is built on the proven S12 technology, combining the ease of use of an 8-bit microcontroller with the performance and capability of a 16-bit processor.

Key Features

  • Advanced CPU: At the heart of the S912XEQ512BVAL is the HCS12X CPU, which operates at a frequency of up to 50 MHz. This CPU is designed to provide a high level of system integration, reducing the need for external components.
  • Memory Capacity: The device boasts an impressive 512 KB of flash memory, ensuring ample space for complex applications. It also includes 32 KB of RAM for efficient data processing and storage.
  • Enhanced System Integrity: With features like Error Correction Code (ECC) on the flash memory and a Memory Protection Unit (MPU), this MCU offers robust protection against system errors, enhancing reliability and safety.
  • Rich Peripheral Set: It comes equipped with a variety of peripherals, including multiple serial communication interfaces, a 12-bit analog-to-digital converter (ADC), and a Timer Module (TIM). These peripherals support a wide range of functionalities and increase the versatility of the microcontroller.
  • Low Power Consumption: The S912XEQ512BVAL is designed for energy efficiency, featuring multiple power-saving modes to reduce power consumption during idle times.

Applications

The robust feature set of the S912XEQ512BVAL makes it an ideal choice for a wide array of applications, particularly in the automotive sector, where it can be used for engine control, transmission control, body electronics, and safety systems. Additionally, its reliability and processing power make it suitable for industrial control systems, robotics, and complex sensor integration.

Development Support

NXP provides comprehensive development support for the S912XEQ512BVAL with a range of software tools, development boards, and documentation to help streamline the design process and bring products to market faster.

Overall, the NXP S912XEQ512BVAL represents a blend of performance, reliability, and flexibility, making it a smart choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3658 $79.0974
6+ $21.6335 $129.8010
9+ $20.9575 $188.6175
12+ $20.2815 $243.3780
15+ $19.6054 $294.0810
20+ $17.5773 $351.5460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,359 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess