EN
  • EN
  • DE

S912XEQ512AMAL

Part No S912XEQ512AMAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935320152557
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264137-S912XEQ512AMAL
Ultra Librarian 3D Model Ultra Librarian S912XEQ512AMAL CAD Model

Description

NXP S912XEQ512AMAL Microcontroller Overview

The NXP S912XEQ512AMAL is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This device is part of the S12XE family of 16-bit microcontrollers, which are renowned for their robust architecture, exceptional reliability, and advanced feature set. The S912XEQ512AMAL is engineered to deliver optimal performance with low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: At the heart of the S912XEQ512AMAL is the 16-bit HCS12X CPU, which operates at a frequency of up to 50 MHz. This core is designed to provide a balanced combination of processing power and efficiency, ensuring responsive operation in time-critical tasks.
  • Memory: The microcontroller comes with an ample 512 KB of flash memory, which is ideal for storing complex application code and data. Additionally, it includes 32 KB of RAM for efficient data handling and processing.
  • Advanced Interrupt Handling: With an enhanced Interrupt Controller (XGATE), the S912XEQ512AMAL can handle complex interrupt-driven tasks, allowing for faster and more deterministic response times.
  • Digital and Analog Peripherals: The device boasts a rich set of peripherals, including multiple timers, communication interfaces (SCI, SPI, CAN), and an 8-channel 12-bit Analog-to-Digital Converter (ADC) that enhances its versatility in handling diverse I/O requirements.
  • Package: The microcontroller is available in an 80-pin QFP package, which provides a compact footprint while still offering ample I/O lines for connectivity.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the S912XEQ512AMAL is characterized by its robustness and qualified for operation under extreme temperatures ranging from -40°C to 125°C.

Applications

The versatility of the S912XEQ512AMAL makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be used in engine control units, transmission control modules, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it a perfect fit for industrial control, medical equipment, and any other application that requires a reliable microcontroller with a rich peripheral set and significant processing capabilities.

With its combination of performance, memory capacity, and advanced features, the NXP S912XEQ512AMAL stands out as a microcontroller that can drive innovation and efficiency in your next high-demand embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess