EN
  • EN
  • DE

S912XEQ384F0CALR

Part No S912XEQ384F0CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935314883528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264154-S912XEQ384F0CALR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384F0CALR CAD Model

Description

The NXP S912XEQ384F0CALR is a high-performance microcontroller tailored for automotive and industrial applications where reliability and efficiency are paramount. As part of the S12XE family of 16-bit microcontrollers, this robust component is designed to handle advanced operations with its integrated features and capabilities.

Key Features:

  • Core: The S912XEQ384F0CALR is built around the 16-bit HCS12X CPU, which operates at a maximum frequency of 50MHz. This core provides a balanced combination of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: This microcontroller comes with 384 KB of flash memory, allowing ample space for complex program code and data storage. Additionally, it boasts 32 KB of RAM, ensuring smooth operation and multitasking capabilities.
  • Advanced Timer: The inclusion of an enhanced modular event timer system enables precise timing and control for real-time applications, which is critical in automotive systems and industrial control processes.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, which provide versatile connectivity options for various peripherals and devices within a system.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate conversion of analog signals to digital data, which is essential for sensor interfacing and data acquisition tasks.

Applications:

The S912XEQ384F0CALR is specifically engineered to meet the rigorous demands of automotive control systems, such as engine management, transmission control, and body electronics. Additionally, its robust feature set makes it an excellent choice for industrial applications, including factory automation, robotics, and process control.

Package and Quality:

The device is offered in a 112-lead LQFP package, ensuring a compact footprint while providing sufficient I/O pins for complex tasks. Furthermore, it meets the AEC-Q100 standard, which certifies its suitability for automotive applications through rigorous testing for temperature, durability, and reliability.

With its combination of performance, memory, and advanced features, the NXP S912XEQ384F0CALR stands as a versatile and reliable microcontroller choice for designers and engineers looking to create sophisticated systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess