EN
  • EN
  • DE

S912XEP100BMAG

Part No S912XEP100BMAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807116-S912XEP100BMAG
Ultra Librarian 3D Model Ultra Librarian S912XEP100BMAG CAD Model

Description

NXP S912XEP100BMAG Microcontroller

The NXP S912XEP100BMAG is a high-performance microcontroller designed to cater to the demanding requirements of automotive and industrial applications. It is part of the S12XE family of 16-bit microcontrollers that combine the latest innovations in embedded control with a robust architecture to deliver exceptional performance and reliability.

Key Features:

  • Advanced CPU: The S912XEP100BMAG is built around the HCS12X CPU, which operates at a frequency of up to 50MHz. This CPU features a sophisticated instruction set and dual-bus architecture that enhances the overall system performance and ensures efficient data handling.
  • Memory Capacity: With 1MB of flash memory and 64KB of RAM, the microcontroller provides ample space for complex applications and software stacks, ensuring smooth operation and flexibility for updates.
  • Integrated Peripherals: A rich set of integrated peripherals, including multiple serial communication interfaces (SCI, SPI, I2C), 12-bit analog-to-digital converters (ADCs), and a flexible timer module, support a wide range of functionalities and reduce the need for additional components.
  • Error Correction Code (ECC): The inclusion of ECC with the flash memory enhances data integrity and reliability, making the S912XEP100BMAG an ideal choice for safety-critical applications.
  • Enhanced Interrupt Controller: The microcontroller features an advanced interrupt controller that supports low-latency interrupt processing, which is crucial for real-time control applications.
  • Robust Design: Designed to operate in harsh environments, the S912XEP100BMAG can withstand a wide temperature range from -40°C to 125°C and is compliant with automotive AEC-Q100 standards.

Applications:

The versatility of the S912XEP100BMAG makes it well-suited for a variety of applications, such as:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Robotics
  • Embedded systems requiring real-time control

With its robust feature set and adherence to stringent quality standards, the NXP S912XEP100BMAG microcontroller is an excellent choice for designers looking to build sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2515 $53.0060
10+ $10.8731 $108.7310
15+ $10.5333 $157.9995
20+ $10.1935 $203.8700
26+ $9.8537 $256.1962
34+ $8.8344 $300.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess