EN
  • EN
  • DE

S912XEG128W1MAA

Part No S912XEG128W1MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14935, 935324707557, S912XEG128W1MAA-ND
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893290-S912XEG128W1MAA
Ultra Librarian 3D Model Ultra Librarian S912XEG128W1MAA CAD Model

Description

NXP S912XEG128W1MAA Microcontroller

The NXP S912XEG128W1MAA is a high-performance microcontroller tailored for automotive and industrial applications. This powerful MCU is part of the S12XE family, renowned for its exceptional reliability and robust feature set designed to meet the rigorous demands of advanced embedded systems.

Key Features

  • Core: The device is built around the HCS12X core, which operates at up to 50 MHz. This core is an enhancement of the proven HCS12 architecture, extending the performance while maintaining backward compatibility and low-power consumption.
  • Memory: It boasts 128 KB of on-chip flash memory that is both fast and reliable, with a 25-year data retention rate and the ability to endure 100,000 program/erase cycles. Additionally, there is 12 KB of RAM for efficient data processing and storage.
  • Advanced Interrupt Capabilities: The microcontroller features an Enhanced Interrupt Module (EIM) that allows for rapid and deterministic response to real-time events, a critical requirement for automotive safety and control systems.
  • Digital Communication Interfaces: Multiple communication interfaces are included, such as CAN, LIN, and SCI (UART), providing versatile options for networking and serial communication.
  • Robust I/O Options: With up to 59 General Purpose Input/Output (GPIO) pins, the S912XEG128W1MAA offers ample flexibility for interfacing with sensors, actuators, and other electronic components.
  • Timers: An array of timing systems including 8-channel and 2-channel Timer/PWM modules facilitate precise control over timing-related tasks.
  • Analog-to-Digital Converter: A 12-bit ADC with up to 16 channels allows for accurate conversion of analog signals to digital, enabling the MCU to interface with a wide range of analog sensors.
  • Package: The microcontroller is available in an 80-pin QFP package, providing a compact form factor suitable for space-constrained applications.

Applications

The NXP S912XEG128W1MAA is an ideal choice for complex applications in the automotive industry such as body control modules, dashboard systems, and advanced sensor nodes. Its robust design also makes it well-suited for industrial control systems, robotics, and other applications requiring high reliability and extended operational life.

With its combination of processing power, memory capacity, and rich peripheral set, the S912XEG128W1MAA provides a scalable solution for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2220 $60.8880
9+ $12.4899 $112.4091
13+ $12.0996 $157.2948
18+ $11.7093 $210.7674
23+ $11.3190 $260.3370
30+ $10.1480 $304.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess