EN
  • EN
  • DE

DSC1001BI2-025.0000T

Part No DSC1001BI2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848944-DSC1001BI2-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BI2-025.0000T CAD Model

Description

Product Overview: DSC1001BI2-025.0000T

The DSC1001BI2-025.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically designed to provide reliable, low-jitter timing solutions for a wide array of electronic applications. With its MEMS technology, the DSC1001BI2-025.0000T offers enhanced stability and reliability compared to traditional quartz crystal oscillators.

Key Features

  • Frequency: The DSC1001BI2-025.0000T has a fixed frequency of 25.0000 MHz, which is suitable for high-speed digital systems that require precise timing.
  • Package: This device comes in an industry-standard 6-pin DFN package, measuring just 2.5 x 2.0 mm, making it ideal for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, accommodating a wide range of power supplies and ensuring compatibility with various logic levels.
  • Stability: The oscillator offers excellent frequency stability, making it a reliable choice for critical applications where timing accuracy is paramount.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the DSC1001BI2-025.0000T is well-suited for use in environments subject to temperature variations.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC1001BI2-025.0000T is versatile and can be used in various applications, including:

  • Consumer electronics
  • Networking equipment
  • Internet of Things (IoT) devices
  • Industrial controls
  • Telecommunications systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1001BI2-025.0000T is no exception, as it is designed and manufactured to ensure performance and durability across its operational lifespan.

For engineers and designers looking for a compact, stable, and reliable timing solution, the DSC1001BI2-025.0000T from Microchip Technology is an excellent choice that combines the advantages of MEMS technology with the company's expertise in semiconductor solutions.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess