EN
  • EN
  • DE

S912XEG128BMAL

Part No S912XEG128BMAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935323652557
Standard Package 300
Win Source Part Number 1090655-S912XEG128BMAL
Ultra Librarian 3D Model Ultra Librarian S912XEG128BMAL CAD Model

Description

The NXP S912XEG128BMAL microcontroller is a high-performance device designed to cater to the demanding needs of automotive and industrial applications. It belongs to the S12XE family of 16-bit microcontrollers, which are renowned for their robust architecture, enhanced memory capabilities, and rich set of peripheral features.

Key Features

  • Core: The S912XEG128BMAL is built around the HCS12X core, which operates at a frequency of up to 50 MHz. This core is an enhanced version of the HCS12 architecture, providing improved performance and system efficiency.
  • Memory: The device comes equipped with 128 KB of flash memory, providing ample space for complex application code. It also includes 12 KB of RAM, ensuring smooth operation and data processing.
  • Advanced Interrupt Handling: With an enhanced interrupt controller, the microcontroller offers rapid and efficient response to external and internal events, which is crucial for real-time systems.
  • Digital and Analog Peripherals: It features a wide range of peripherals, including multiple digital communication interfaces (SCI, SPI, CAN), 8-channel 10-bit Analog-to-Digital Converters (ADCs), and an 8-channel PWM module for comprehensive control applications.
  • Integrated XGATE Co-processor: The inclusion of the XGATE co-processor offloads routine tasks from the main core, enabling parallel processing and enhancing system performance.
  • Robust I/O Capabilities: With up to 59 General Purpose Input/Output (GPIO) pins, the microcontroller provides versatile options for interfacing with sensors, actuators, and other electronic components.
  • Reliability: Engineered for reliability, the S912XEG128BMAL features a single voltage supply with on-chip voltage regulator, and it is designed to operate within the extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: The microcontroller is available in a 112-pin LQFP package, which is ideal for space-constrained applications.

Applications

The S912XEG128BMAL is ideal for a wide array of applications, particularly in the automotive sector, including engine control units, transmission control, body control modules, and safety systems. Its robust feature set also makes it suitable for industrial control systems, home automation, and other embedded systems that require high reliability and performance.

Overall, the NXP S912XEG128BMAL microcontroller is a versatile and powerful component that delivers the quality and performance expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2497 $76.9988
8+ $15.7946 $126.3568
12+ $15.3011 $183.6132
16+ $14.8076 $236.9216
21+ $14.3139 $300.5919
28+ $12.8332 $359.3296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess