EN
  • EN
  • DE

S912XB128F2CALR

Part No S912XB128F2CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 128KB Flash, 66MHz, -40/+85degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 80 MHz
Maximum Operating Temperature 85 °C
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 91
Number of Timers/Counters 12
Packaging Tape & Reel
Radiation Hardening No
RAM Size 6 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 981231-S912XB128F2CALR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XB128F2CALR CAD Model

Description

Product Overview: NXP S912XB128F2CALR Microcontroller

The NXP S912XB128F2CALR is a robust microcontroller that forms part of the S12 MagniV portfolio, designed for automotive and industrial applications requiring sophisticated control and reliable operation. This advanced microcontroller integrates a high-performance HCS12 core with a range of features to facilitate complex tasks and enhance system efficiency.

Key Features

  • Core: The device is built around the 16-bit HCS12 CPU, operating at a frequency of up to 50MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128KB of Flash memory and 4KB of RAM, ensuring ample space for application code and data handling.
  • Advanced Timer: The inclusion of an advanced timer system supports complex timing operations, which is essential for real-time control applications.
  • Analog-to-Digital Converter (ADC): The onboard 12-bit ADC allows for precise measurement of analog signals, providing the necessary interface for sensor data acquisition.
  • Communication Interfaces: Multiple communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), offer versatile connectivity options for various peripherals and networks.
  • Package: The S912XB128F2CALR is available in a compact 112-pin LQFP package, making it suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, it is designed to withstand harsh environments typical in automotive and industrial settings.
  • Supply Voltage: It operates at a supply voltage range of 2.35V to 5.25V, accommodating varying power conditions.

Applications

The flexibility and robust feature set of the NXP S912XB128F2CALR make it an excellent choice for a wide array of applications, including:

  • Automotive control systems such as body control modules and sensor nodes
  • Industrial control systems
  • Motor control units
  • Smart actuators and smart sensors
  • General-purpose embedded systems

With its integration capabilities and extensive feature set, the NXP S912XB128F2CALR microcontroller is engineered to meet the stringent requirements of modern embedded systems, offering a reliable and scalable solution for developers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,583 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess