EN
  • EN
  • DE

S908GR32AE1CFAER

Part No S908GR32AE1CFAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, HC08 core, 32KB Flash, 8MHz, -40/+85degC, Automotive Qualified, QFP 48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004519-S908GR32AE1CFAER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908GR32AE1CFAER CAD Model

Description

The NXP S908GR32AE1CFAER is a robust microcontroller that forms part of NXP's S9S08 family, designed to deliver exceptional performance for a wide range of embedded applications. With a focus on automotive and industrial control systems, this microcontroller is engineered to provide a reliable and efficient solution for complex electronic designs.

Key Features

  • CPU: The device is built around a high-performance HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz, ensuring swift processing and task management.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, which provides ample space for application code and data storage.
  • Advanced Timers: Multiple timer systems, including a 2-channel timer/pulse-width modulator (TPM), provide versatile timing and control capabilities suitable for a wide range of applications.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The microcontroller features a rich set of communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other devices within a system.
  • Robust I/O: Up to 25 general-purpose input/output (GPIO) pins provide the flexibility to connect to a wide array of external devices and peripherals.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Packaging: Housed in a compact 48-pin LQFP (Low Profile Quad Flat Package), the S908GR32AE1CFAER is optimized for space-constrained applications.

Applications

The S908GR32AE1CFAER is an ideal choice for automotive applications, including body control modules, sensor nodes, and actuator controls. Its robust feature set also makes it suitable for a variety of industrial applications, such as factory automation, process control, and machine instrumentation.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the S908GR32AE1CFAER is no exception. This microcontroller is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in critical applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess