EN
  • EN
  • DE

S87C752-2N28

Part No S87C752-2N28
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998705-S87C752-2N28
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S87C752-2N28 CAD Model

Description

The NXP S87C752-2N28 is a robust 8-bit microcontroller that is part of the 87C family, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This precision-engineered microcontroller is particularly ideal for applications requiring complex control operations and connectivity in industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced 8-bit Core: The S87C752-2N28 is built around a high-performance 8-bit microcontroller core, ensuring efficient handling of complex algorithms and control tasks.
  • On-Chip Memory: It comes with integrated on-chip memory, including a generous amount of ROM and RAM, providing ample space for application code and data storage without the need for external memory components.
  • High-Speed Oscillator: An embedded high-speed oscillator enables the microcontroller to operate at a fast clock rate, which translates into quicker processing and response times for demanding applications.
  • Multiple I/O Ports: The device boasts multiple general-purpose input/output (I/O) ports, which are configurable and provide the versatility needed for interfacing with a wide range of peripherals and sensors.
  • Robust Peripheral Set: It includes a variety of built-in peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, to support complex functionalities without additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the S87C752-2N28 is capable of operating in various power-saving modes, making it suitable for battery-powered and energy-conscious applications.

Applications

The versatility of the NXP S87C752-2N28 allows it to be used across a diverse set of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) devices

With its combination of performance, integrated features, and power efficiency, the NXP S87C752-2N28 microcontroller is a reliable choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess