Product Overview: NXP S87C752-2F28 Microcontroller
The NXP S87C752-2F28 is a high-performance microcontroller that is part of NXP's renowned 8-bit 51-family, offering a robust and versatile solution for a wide range of embedded applications. This microcontroller is designed to deliver exceptional processing power and efficiency, making it an ideal choice for industrial control systems, automotive applications, and smart IoT devices.
Key Features
- Advanced 8-bit Microcontroller: At the heart of the S87C752-2F28 is an 8-bit CPU which provides a perfect balance between performance and power consumption, suitable for applications that require efficient operation.
- On-chip Memory: It comes equipped with 2KB of on-chip EPROM, offering ample space for application code, and 128 bytes of RAM for data storage and manipulation.
- Clock Speed: The device operates at a clock speed of up to 16 MHz, providing swift execution of instructions and smooth operation of the embedded system.
- I/O Ports: Multiple I/O ports are available, giving developers the flexibility to connect a variety of peripheral devices and interface with external components.
- Timer/Counter: It includes an integrated timer/counter that can be used for event counting, pulse generation, and time measurement, enhancing the microcontroller's capability to handle complex tasks.
- Serial Communication: The inclusion of a serial communication interface supports easy data exchange with other devices, which is crucial for modern interconnected systems.
Applications
The versatility of the NXP S87C752-2F28 makes it suitable for a diverse set of applications. Its robustness and reliability are appreciated in industrial automation where precise control and monitoring are necessary. In automotive electronics, it can be used for engine management systems, sensor interfaces, and body control modules. Additionally, its efficient operation and connectivity make it a great choice for smart home devices and IoT applications where seamless communication and low power consumption are paramount.
Quality and Reliability
NXP is known for its commitment to quality, and the S87C752-2F28 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of rigorous and continuous operation in various environments. With NXP's proven track record, customers can trust the S87C752-2F28 to be a dependable core for their embedded systems.