EN
  • EN
  • DE

S87C654-8N40

Part No S87C654-8N40
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310766-S87C654-8N40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C654-8N40 CAD Model

Description

Product Overview: NXP S87C654-8N40 Microcontroller

The NXP S87C654-8N40 is a powerful and versatile microcontroller designed for a wide range of applications requiring efficient control and processing capabilities. This high-performance 8-bit MCU is based on the industry-standard 8051 architecture, making it compatible with a vast ecosystem of development tools and software.

Key Features:

  • CPU Speed: The S87C654-8N40 operates at a clock frequency of up to 40 MHz, providing quick processing times for complex tasks.
  • Memory: It comes equipped with 8 KB of on-chip OTP (One-Time Programmable) ROM and 256 bytes of RAM, allowing for efficient data storage and manipulation.
  • I/O Ports: The device includes 32 programmable I/O lines, which can be configured to interface with a variety of peripherals and sensors.
  • Timers: There are three 16-bit timers/counters, offering precise time measurements and event counting.
  • Serial Communication: It supports serial communication via a full-duplex UART (Universal Asynchronous Receiver/Transmitter), which is essential for data exchange with other devices.
  • Power Management: The microcontroller is designed with power-saving modes, such as idle and power-down modes, to optimize power consumption for battery-powered applications.
  • Interrupt System: An efficient interrupt system with a priority level structure ensures responsive and reliable operation, even in complex multitasking environments.

Potential Applications:

The S87C654-8N40 is ideal for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability:

NXP is known for its commitment to quality, and the S87C654-8N40 is no exception. This microcontroller is produced with rigorous standards to ensure high reliability and performance under various conditions, making it a trusted choice for engineers and developers.

You May Also Be Interested in

Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess